Panasonic Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4701V

Description
RES, 4K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1407
Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1407
RES, 4K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6509
Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6509
RES, 4K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1407
Product Name Res, 4K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers