Panasonic Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4642V

Description
RES, 46K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1406
Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1406
RES, 46K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 46K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8217
Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8217
RES, 46K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 46K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1406
Product Name Res, 46K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details