Panasonic Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4322V

Description
RES, 43K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 43K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8211
Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8211
RES, 43K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 43K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1400
Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1400
RES, 43K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 43K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8211
Product Name Res, 43K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers