Panasonic Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4301V

Description
RES, 4K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1397
Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1397
RES, 4K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8208
Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8208
RES, 4K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1397
Product Name Res, 4K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details