Panasonic Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4221V

Description
RES, 4K22, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1395
Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1395
RES, 4K22, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K22, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8206
Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8206
RES, 4K22, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K22, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1395
Product Name Res, 4K22, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details