Panasonic Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4122V

Description
RES, 41K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1394
Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1394
RES, 41K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 41K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8205
Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8205
RES, 41K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 41K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1394
Product Name Res, 41K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers