Panasonic Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4121V

Description
RES, 4K12, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4103
Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4103
RES, 4K12, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K12, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1393
Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1393
RES, 4K12, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K12, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4103
Product Name Res, 4K12, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers