Panasonic Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4022V

Description
RES, 40K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1392
Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1392
RES, 40K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 40K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4102
Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4102
RES, 40K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 40K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1392
Product Name Res, 40K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers