Panasonic Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4021V

Description
RES, 4K02, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1391
Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1391
RES, 4K02, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K02, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8204
Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8204
RES, 4K02, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K02, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1391
Product Name Res, 4K02, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details