Panasonic Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3922V

Description
RES, 39K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1390
Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1390
RES, 39K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 39K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8203
Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8203
RES, 39K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 39K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1390
Product Name Res, 39K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details