Panasonic Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3921V

Description
RES, 3K92, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1389
Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1389
RES, 3K92, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K92, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4101
Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4101
RES, 3K92, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K92, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1389
Product Name Res, 3K92, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details