Panasonic Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3902V

Description
RES, 39K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1388
Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1388
RES, 39K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6508
Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6508
RES, 39K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1388
Product Name Res, 39K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details