Panasonic Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3741V

Description
RES, 3K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8199
Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8199
RES, 3K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1383
Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1383
RES, 3K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8199
Product Name Res, 3K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers