Panasonic Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3651V

Description
RES, 3K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1381
Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1381
RES, 3K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8197
Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8197
RES, 3K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1381
Product Name Res, 3K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details