Panasonic Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3601V

Description
RES, 3K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8195
Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8195
RES, 3K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1379
Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1379
RES, 3K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8195
Product Name Res, 3K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details