Panasonic Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3481V

Description
RES, 3K48, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1375
Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1375
RES, 3K48, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K48, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8191
Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8191
RES, 3K48, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K48, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1375
Product Name Res, 3K48, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details