Panasonic Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3401V

Description
RES, 3K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8189
Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8189
RES, 3K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1373
Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1373
RES, 3K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8189
Product Name Res, 3K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details