Panasonic Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3302V

Description
RES, 33K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1370
Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1370
RES, 33K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6505
Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6505
RES, 33K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1370
Product Name Res, 33K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details