Panasonic Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3242V

Description
RES, 32K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 32K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8187
Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8187
RES, 32K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 32K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1368
Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1368
RES, 32K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 32K4, 0.05%, 0.1W, 0603, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8187
Product Name Res, 32K4, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details