Panasonic Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3161V

Description
RES, 3K16, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6502
Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6502
RES, 3K16, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K16, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1365
Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1365
RES, 3K16, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K16, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6502
Product Name Res, 3K16, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details