Panasonic Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3091V

Description
RES, 3K09, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1363
Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1363
RES, 3K09, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K09, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6501
Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6501
RES, 3K09, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K09, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1363
Product Name Res, 3K09, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details