Panasonic Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3011V

Description
RES, 3K01, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1361
Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1361
RES, 3K01, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K01, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6500
Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6500
RES, 3K01, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 3K01, 0.05%, 0.1W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1361
Product Name Res, 3K01, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073706P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 82 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details