Panasonic Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW3002V

Description
RES, 30K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1360
Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1360
RES, 30K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8183
Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8183
RES, 30K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1360
Product Name Res, 30K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers