Panasonic Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2941V

Description
RES, 2K94, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6498
Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6498
RES, 2K94, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K94, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1357
Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1357
RES, 2K94, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K94, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6498
Product Name Res, 2K94, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers