Panasonic Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2872V

Description
RES, 28K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1356
Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1356
RES, 28K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 28K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8181
Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8181
RES, 28K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 28K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1356
Product Name Res, 28K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details