Panasonic Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2801V

Description
RES, 2K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4100
Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4100
RES, 2K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1353
Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1353
RES, 2K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4100
Product Name Res, 2K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details