Panasonic Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2671V

Description
RES, 2K67, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1347
Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1347
RES, 2K67, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K67, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6494
Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6494
RES, 2K67, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K67, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1347
Product Name Res, 2K67, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers