Panasonic Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2371V

Description
RES, 2K37, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1335
Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1335
RES, 2K37, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K37, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6488
Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6488
RES, 2K37, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K37, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1335
Product Name Res, 2K37, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers