Panasonic Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2262V

Description
RES, 22K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1332
Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1332
RES, 22K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 22K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8173
Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8173
RES, 22K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 22K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1332
Product Name Res, 22K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details