Panasonic Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2212V

Description
RES, 22K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8172
Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8172
RES, 22K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 22K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1330
Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1330
RES, 22K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 22K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8172
Product Name Res, 22K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details