Panasonic Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2211V

Description
RES, 2K21, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1329
Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1329
RES, 2K21, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K21, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6485
Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6485
RES, 2K21, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 2K21, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1329
Product Name Res, 2K21, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers