Panasonic Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2202V

Description
RES, 22K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1328
Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1328
RES, 22K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6484
Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6484
RES, 22K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1328
Product Name Res, 22K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers