Panasonic Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2152V

Description
RES, 21K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8171
Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8171
RES, 21K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 21K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1326
Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1326
RES, 21K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 21K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8171
Product Name Res, 21K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details