Panasonic Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2101V

Description
RES, 2K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6481
Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6481
RES, 2K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1323
Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1323
RES, 2K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6481
Product Name Res, 2K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details