Panasonic Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2052V

Description
RES, 20K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8169
Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8169
RES, 20K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 20K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1322
Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1322
RES, 20K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 20K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8169
Product Name Res, 20K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers