Panasonic Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW2002V

Description
RES, 20K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8168
Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8168
RES, 20K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1320
Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1320
RES, 20K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8168
Product Name Res, 20K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details