Panasonic Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1962V

Description
RES, 19K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8167
Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8167
RES, 19K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 19K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1318
Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1318
RES, 19K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 19K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8167
Product Name Res, 19K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details