Panasonic Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1911V

Description
RES, 1K91, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1315
Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1315
RES, 1K91, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K91, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6479
Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6479
RES, 1K91, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K91, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1315
Product Name Res, 1K91, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details