Panasonic Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1822V

Description
RES, 18K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4092
Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4092
RES, 18K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 18K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1312
Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1312
RES, 18K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 18K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4092
Product Name Res, 18K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details