Panasonic Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1802V

Description
RES, 18K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6476
Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6476
RES, 18K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1310
Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1310
RES, 18K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6476
Product Name Res, 18K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers