Panasonic Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1741V

Description
RES, 1K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1305
Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1305
RES, 1K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6474
Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6474
RES, 1K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K74, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1305
Product Name Res, 1K74, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details