Panasonic Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1651V

Description
RES, 1K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4089
Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4089
RES, 1K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1301
Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1301
RES, 1K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K65, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4089
Product Name Res, 1K65, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details