Panasonic Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1581V

Description
RES, 1K58, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6472
Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6472
RES, 1K58, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K58, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1295
Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1295
RES, 1K58, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K58, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6472
Product Name Res, 1K58, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers