Panasonic Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1402V

Description
RES, 14K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:14kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:14kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8155
Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8155
RES, 14K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:14kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 14K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:14kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1286
Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1286
RES, 14K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:14kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 14K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:14kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8155
Product Name Res, 14K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details