Panasonic Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1372V

Description
RES, 13K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1284
Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1284
RES, 13K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 13K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8154
Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8154
RES, 13K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 13K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1284
Product Name Res, 13K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details