Panasonic Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1332V

Description
RES, 13K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1282
Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1282
RES, 13K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 13K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8153
Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8153
RES, 13K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 13K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1282
Product Name Res, 13K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details