Panasonic Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1202V

Description
RES, 12K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1272
Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1272
RES, 12K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4085
Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4085
RES, 12K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1272
Product Name Res, 12K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details