Panasonic Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1201V

Description
RES, 1K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1271
Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1271
RES, 1K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6461
Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6461
RES, 1K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1271
Product Name Res, 1K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details