Panasonic Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1151V

Description
RES, 1K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1267
Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1267
RES, 1K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6460
Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6460
RES, 1K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1267
Product Name Res, 1K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details