Panasonic Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1102V

Description
RES, 11K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8145
Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8145
RES, 11K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1264
Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1264
RES, 11K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8145
Product Name Res, 11K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details